ITT Cannon D Sub Connector, Receptacle, 50 Position; No. Of Contacts Itt Cannon M24308/6-10P

Description
D SUB CONNECTOR, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:MIL-DTL-24308 Series; Connector Body Material:Aluminium Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:MIL-DTL-24308 Series; Connector Body Material:Aluminium Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 50 Position; No. Of Contacts Itt Cannon - 17X7138 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 50 Position; No. Of Contacts Itt Cannon
17X7138
D Sub Connector, Receptacle, 50 Position; No. Of Contacts Itt Cannon 17X7138
D SUB CONNECTOR, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:MIL-DTL-24308 Series; Connector Body Material:Aluminium Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:MIL-DTL-24308 Series; Connector Body Material:Aluminium Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X7138
Product Name D Sub Connector, Receptacle, 50 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details