ITT Cannon D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon M24308/5-4P

Description
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 37 Position (part number 17X7135) is designed for reliable electrical connections in various applications. It features 37 contacts and is compliant with the MIL-DTL-24308 standard, ensuring durability and performance in demanding environments. The connector supports wire gauge sizes from AWG 18 to 30 and has a maximum current rating of 7.5 A. It is capable of operating at voltages up to 750 VAC and has a contact resistance of 10 milli-ohms maximum. The operating temperature range is from -55°C to 125°C, making it suitable for a wide range of conditions. The connector body is made of steel and is RoHS compliant, indicating it meets environmental standards. This product is ideal for engineers seeking a robust and versatile connector solution.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 37 Position (part number 17X7135) is designed for reliable electrical connections in various applications. It features 37 contacts and is compliant with the MIL-DTL-24308 standard, ensuring durability and performance in demanding environments. The connector supports wire gauge sizes from AWG 18 to 30 and has a maximum current rating of 7.5 A. It is capable of operating at voltages up to 750 VAC and has a contact resistance of 10 milli-ohms maximum. The operating temperature range is from -55°C to 125°C, making it suitable for a wide range of conditions. The connector body is made of steel and is RoHS compliant, indicating it meets environmental standards. This product is ideal for engineers seeking a robust and versatile connector solution.

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 17X7135 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
17X7135
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 17X7135
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X7135
Product Name D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details