DDMAM50PA101
D-SUB PLUG 50 #20 PIN CRIMP
50 Position D-Sub Plug, Male Pins Connector
Manufacturer: ITT Cannon, LLC
Win Source Part Number: 141912-M24308/4-5F
Category: Connectors,Interconn
Family: D-Sub Connectors
Series: Military, MIL-DTL-24308, D*MAM
Packaging: Bulk
Number of Positions: 50
Mounting Style: Panel Mount
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Connector Style: D-Sub
Current Rating: 7.5A
Housing Material: Thermoplastic
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Chromate Plated Cadmium
Shell Size, Connector Layout: 5 (DD, D)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
D SUB CONN, PLUG, 50POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts;
| PEI-Genesis | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon M24308/4-5F | M24308/4-5F | IM24308/4-5F-ND | 141912-M24308/4-5F | 82H7815 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | Connectors,Interconnects | D Sub Conn, Plug, 50Pos, Crimp; D Sub Connector Type Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |