ITT Cannon D-Sub Connectors M24308/4-4F

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 37-Dc, Cable, part number 28R9231, is designed for cable mounting and features a standard plug configuration. It is part of the MIL-DTL-24308 series and includes 37 contacts with crimp termination. The connector is manufactured by Cannon and is compliant with specific military standards, although it is noted that it is not RoHS compliant. Specifications and dimensions are subject to change, which may affect compatibility with existing systems.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 37-Dc, Cable, part number 28R9231, is designed for cable mounting and features a standard plug configuration. It is part of the MIL-DTL-24308 series and includes 37 contacts with crimp termination. The connector is manufactured by Cannon and is compliant with specific military standards, although it is noted that it is not RoHS compliant. Specifications and dimensions are subject to change, which may affect compatibility with existing systems.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M24308/4-4F
D-Sub Connectors M24308/4-4F
Connector

Connector

Buy Now
 - ITT Cannon M24308/4-4F - PEI-Genesis
Philadelphia, PA, United States
DCMAM37PA101

DCMAM37PA101

Buy Now
D-Sub Connector Assemblies - M24308/4-4FPG-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
M24308/4-4FPG-ND
D-Sub Connector Assemblies M24308/4-4FPG-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 37-Dc, Cable; D Sub Connector Type Itt Cannon - 28R9231 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37-Dc, Cable; D Sub Connector Type Itt Cannon
28R9231
D Sub Connector, Plug, 37-Dc, Cable; D Sub Connector Type Itt Cannon 28R9231
D SUB CONNECTOR, PLUG, 37-DC, CABLE; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

D SUB CONNECTOR, PLUG, 37-DC, CABLE; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/4-4F ITT Cannon M24308/4-4F M24308/4-4FPG-ND 28R9231
Product Name D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Plug, 37-Dc, Cable; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data