ITT Cannon D-Sub Connectors M24308/4-453F

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M24308/4-453F
D-Sub Connectors M24308/4-453F
Connector

Connector

Buy Now
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Itt Cannon - 12P5679 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Itt Cannon
12P5679
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Itt Cannon 12P5679
HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/4-453F 12P5679
Product Name D-Sub Connectors Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Contacts - 1377G13-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details