ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-444F

Description
D-SUB PLUG 78 #22D PIN CRIMP
Request a Quote Datasheet
Description
D-SUB PLUG 78 #22D PIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/4-444F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/4-444F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-444F
D-SUB PLUG 78 #22D PIN CRIMP

D-SUB PLUG 78 #22D PIN CRIMP

Buy Now
 - ITT Cannon M24308/4-444F - PEI-Genesis
Philadelphia, PA, United States
DDMAMY78PA101

DDMAMY78PA101

Buy Now
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon - 03K2419 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon
03K2419
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon 03K2419
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/4-444F ITT Cannon M24308/4-444F 03K2419
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details