ITT Cannon Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon M24308/4-440Z

Description
HD D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
HD D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon - 07W1989 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon
07W1989
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon 07W1989
HD D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W1989
Product Name Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.040″ Pin Socket, Adapter - 9335 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) B/H Connector for RG316 Cable with Sky Window G/P - ET-SFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers