ITT Cannon D-Sub Connector Assemblies M24308/4-3F

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - IM24308/4-3F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/4-3F-ND
D-Sub Connector Assemblies IM24308/4-3F-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
 - ITT Cannon M24308/4-3F - PEI-Genesis
Philadelphia, PA, United States
DBMAM25PA101

DBMAM25PA101

Buy Now
D Sub Conn, Plug, 25Pos, Crimp; D Sub Connector Type Itt Cannon - 28R9230 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Crimp; D Sub Connector Type Itt Cannon
28R9230
D Sub Conn, Plug, 25Pos, Crimp; D Sub Connector Type Itt Cannon 28R9230
D SUB CONN, PLUG, 25POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, PLUG, 25POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IM24308/4-3F-ND ITT Cannon M24308/4-3F 28R9230
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, 25Pos, Crimp; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Male To TNC Male RF Adapter - ET-NMS-TMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers