ITT Cannon D-Sub Connectors M24308/4-316F

Description
DCMAMFT37PA101
Request a Quote Datasheet
Description
DCMAMFT37PA101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/4-316F - PEI-Genesis
Philadelphia, PA, United States
DCMAMFT37PA101

DCMAMFT37PA101

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M24308/4-316F
D-Sub Connectors M24308/4-316F
Connector

Connector

Buy Now
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 25K9278 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
25K9278
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 25K9278
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/4-316F M24308/4-316F 25K9278
Product Name D-Sub Connectors D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details