ITT Cannon D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon M24308/4-306Z

Description
DDMAMF50P
Request a Quote Datasheet
Description
DDMAMF50P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/4-306Z - PEI-Genesis
Philadelphia, PA, United States
DDMAMF50P

DDMAMF50P

Buy Now
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 07W1973 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
07W1973
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 07W1973
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/4-306Z 07W1973
Product Name D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products