15 Position D-Sub Plug, Male Pins Connector
DAMAM15PA101
D-SUB PLUG 15 #20 PIN CRIMP
D SUB CONN, PLUG, 15POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts;
CONN DSUB PLUG 15POS PNL MNT
| DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IM24308/4-2F-ND | ITT Cannon M24308/4-2F | M24308/4-2F | 82H7814 | M24308/4-2F |
| Product Name | D-Sub Connector Assemblies | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D Sub Conn, Plug, 15Pos, Crimp; D Sub Connector Type Itt Cannon | D-Sub Connector Assemblies | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |