ITT Cannon D-Sub, D-Shaped Connector Housings M24308/4-268F

Description
Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position
Request a Quote Datasheet
Description
Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 1003-M24308/4-268F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1003-M24308/4-268F-ND
D-Sub, D-Shaped Connector Housings 1003-M24308/4-268F-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Buy Now Datasheet
 - ITT Cannon M24308/4-268F - PEI-Genesis
Philadelphia, PA, United States
DSUB 78 M CRIMP F0 CAD

DSUB 78 M CRIMP F0 CAD

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/4-268F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/4-268F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-268F
D-SUB PLUG 78 #22D PIN CRIMP

D-SUB PLUG 78 #22D PIN CRIMP

Buy Now
Hd D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon - 03K2398 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon
03K2398
Hd D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon 03K2398
HD D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-M24308/4-268F-ND ITT Cannon M24308/4-268F M24308/4-268F 03K2398
Product Name D-Sub, D-Shaped Connector Housings Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers