ITT Cannon D-Sub, D-Shaped Connector Housings M24308/4-264F

Description
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Request a Quote Datasheet
Description
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 1003-M24308/4-264F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1003-M24308/4-264F-ND
D-Sub, D-Shaped Connector Housings 1003-M24308/4-264F-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
 - ITT Cannon M24308/4-264F - PEI-Genesis
Philadelphia, PA, United States
DEMAM15PA101F0

DEMAM15PA101F0

Buy Now
Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon - 03K2393 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
03K2393
Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon 03K2393
HD D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-M24308/4-264F-ND ITT Cannon M24308/4-264F 03K2393
Product Name D-Sub, D-Shaped Connector Housings Hd D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details