DDMAM50PF0
Plug for Male Contacts Housing D-Sub Connector 50 Position
D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:50Position
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon M24308/4-263Z | 1003-M24308/4-263Z-ND | 07W1958 |
| Product Name | D-Sub, D-Shaped Connector Housings | D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |