ITT Cannon D-Sub, D-Shaped Connector Housings M24308/4-263F

Description
Plug for Male Contacts Housing D-Sub Connector 50 Position
Request a Quote Datasheet
Description
Plug for Male Contacts Housing D-Sub Connector 50 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 1003-M24308/4-263F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1003-M24308/4-263F-ND
D-Sub, D-Shaped Connector Housings 1003-M24308/4-263F-ND
Plug for Male Contacts Housing D-Sub Connector 50 Position

Plug for Male Contacts Housing D-Sub Connector 50 Position

Buy Now Datasheet
 - ITT Cannon M24308/4-263F - PEI-Genesis
Philadelphia, PA, United States
DDMAM50PA101F0

DDMAM50PA101F0

Buy Now
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon - 74C6822 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon
74C6822
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon 74C6822
D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site
D Sub Itt Cannon - 38P6869 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Itt Cannon
38P6869
D Sub Itt Cannon 38P6869
D Sub

D Sub

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-M24308/4-263F-ND ITT Cannon M24308/4-263F 74C6822 38P6869
Product Name D-Sub, D-Shaped Connector Housings D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon D Sub Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details