ITT Cannon D-Sub Connectors M24308/4-262F

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M24308/4-262F
D-Sub Connectors M24308/4-262F
Connector

Connector

Buy Now
 - ITT Cannon M24308/4-262F - PEI-Genesis
Philadelphia, PA, United States
DCMAM37PA101F0

DCMAM37PA101F0

Buy Now
D-Sub, D-Shaped Connector Housings - 1003-M24308/4-262F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1003-M24308/4-262F-ND
D-Sub, D-Shaped Connector Housings 1003-M24308/4-262F-ND
Plug for Male Contacts Housing D-Sub Connector 37 Position

Plug for Male Contacts Housing D-Sub Connector 37 Position

Buy Now Datasheet
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon - 74C6820 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon
74C6820
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon 74C6820
D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site
Itt Cannon - 38P6867 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon
38P6867
Itt Cannon 38P6867
Itt Cannon

Itt Cannon

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/4-262F ITT Cannon M24308/4-262F 1003-M24308/4-262F-ND 74C6820 38P6867
Product Name D-Sub Connectors D-Sub, D-Shaped Connector Housings D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details