ITT Cannon D-Sub, D-Shaped Connector Housings M24308/4-259F

Description
DEMAM9PA101F0
Request a Quote Datasheet
Description
DEMAM9PA101F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/4-259F - PEI-Genesis
Philadelphia, PA, United States
DEMAM9PA101F0

DEMAM9PA101F0

Buy Now
D-Sub, D-Shaped Connector Housings - 1003-M24308/4-259F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1003-M24308/4-259F-ND
D-Sub, D-Shaped Connector Housings 1003-M24308/4-259F-ND
Plug for Male Contacts Housing D-Sub Connector 9 Position

Plug for Male Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon - 03K2390 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
03K2390
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon 03K2390
D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site
Itt Cannon - 38P6861 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon
38P6861
Itt Cannon 38P6861
Itt Cannon

Itt Cannon

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/4-259F 1003-M24308/4-259F-ND 03K2390 38P6861
Product Name D-Sub, D-Shaped Connector Housings D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details