ITT Cannon Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Itt Cannon M24308/4-20F

Description
DCMAMT62PA101
Request a Quote Datasheet
Description
DCMAMT62PA101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/4-20F - PEI-Genesis
Philadelphia, PA, United States
DCMAMT62PA101

DCMAMT62PA101

Buy Now
Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Itt Cannon - 60M5095 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Itt Cannon
60M5095
Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Itt Cannon 60M5095
HD D SUB CONNECTOR, PLUG, 62POS; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, PLUG, 62POS; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/4-20F 60M5095
Product Name Hd D Sub Connector, Plug, 62Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data