ITT Cannon D-Sub Connector Assemblies M24308/4-1Z

Description
DEMAM9P
Request a Quote Datasheet
Description
DEMAM9P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/4-1Z - PEI-Genesis
Philadelphia, PA, United States
DEMAM9P

DEMAM9P

Buy Now
D-Sub Connector Assemblies - IM24308/4-1Z-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/4-1Z-ND
D-Sub Connector Assemblies IM24308/4-1Z-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Plug, Male Pins 9 Position Panel Mount Crimp - 3728-M24308/4-1Z - Utmel Electronic Limited
Hong Kong, China
D-Sub Connector Plug, Male Pins 9 Position Panel Mount Crimp
3728-M24308/4-1Z
D-Sub Connector Plug, Male Pins 9 Position Panel Mount Crimp 3728-M24308/4-1Z
D-Sub Connector Plug, Male Pins 9 Position Panel Mount Crimp

D-Sub Connector Plug, Male Pins 9 Position Panel Mount Crimp

Supplier's Site
D Sub Connector, Plug, 9 Position; No. Of Contacts Itt Cannon - 28R9226 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9 Position; No. Of Contacts Itt Cannon
28R9226
D Sub Connector, Plug, 9 Position; No. Of Contacts Itt Cannon 28R9226
D SUB CONNECTOR, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
Connector Dsub Cable Plug 09Ct Pin Itt Cannon - 50AJ5794 - Newark, An Avnet Company
Chicago, IL, United States
Connector Dsub Cable Plug 09Ct Pin Itt Cannon
50AJ5794
Connector Dsub Cable Plug 09Ct Pin Itt Cannon 50AJ5794
CONNECTOR DSUB CABLE PLUG 09CT PIN

CONNECTOR DSUB CABLE PLUG 09CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/4-1Z IM24308/4-1Z-ND 3728-M24308/4-1Z 28R9226 50AJ5794
Product Name D-Sub Connector Assemblies D-Sub Connector Plug, Male Pins 9 Position Panel Mount Crimp D Sub Connector, Plug, 9 Position; No. Of Contacts Itt Cannon Connector Dsub Cable Plug 09Ct Pin Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details