ITT Cannon D-Sub Connector Assemblies M24308/4-13F

Description
DBMAM44PA101
Request a Quote Datasheet
Description
DBMAM44PA101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/4-13F - PEI-Genesis
Philadelphia, PA, United States
DBMAM44PA101

DBMAM44PA101

Buy Now
D-Sub Connector Assemblies - M24308/4-13FPG-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
M24308/4-13FPG-ND
D-Sub Connector Assemblies M24308/4-13FPG-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D-Sub Conn, Plug, 44Pos, Crimp; D Sub Connector Type Itt Cannon - 74K2652 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Crimp; D Sub Connector Type Itt Cannon
74K2652
Hd D-Sub Conn, Plug, 44Pos, Crimp; D Sub Connector Type Itt Cannon 74K2652
HD D-SUB CONN, PLUG, 44POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:M24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

HD D-SUB CONN, PLUG, 44POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:M24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/4-13F M24308/4-13FPG-ND 74K2652
Product Name D-Sub Connector Assemblies Hd D-Sub Conn, Plug, 44Pos, Crimp; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details