26 Position D-Sub, High Density Plug, Male Pins Connector
DAMAM26PA101
HD D-SUB CONN, PLUG, 26POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts;
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IM24308/4-12F-ND | ITT Cannon M24308/4-12F | 06AC3379 |
| Product Name | D-Sub Connector Assemblies | Hd D-Sub Conn, Plug, 26Pos, Crimp; D Sub Connector Type Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |