ITT Cannon Connector, High Density-Hd D Sub, Plug, 26 Position; No. Of Contacts Itt Cannon M24308/4-12

Description
CONNECTOR, HIGH DENSITY-HD D SUB, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No
Datasheet
Description
CONNECTOR, HIGH DENSITY-HD D SUB, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, High Density-Hd D Sub, Plug, 26 Position; No. Of Contacts Itt Cannon - 03K2383 - Newark, An Avnet Company
Chicago, IL, United States
Connector, High Density-Hd D Sub, Plug, 26 Position; No. Of Contacts Itt Cannon
03K2383
Connector, High Density-Hd D Sub, Plug, 26 Position; No. Of Contacts Itt Cannon 03K2383
CONNECTOR, HIGH DENSITY-HD D SUB, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

CONNECTOR, HIGH DENSITY-HD D SUB, PLUG, 26 POSITION; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03K2383
Product Name Connector, High Density-Hd D Sub, Plug, 26 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details