ITT Cannon D-Sub Connector Assemblies M24308/4-10F

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-M24308/4-10F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-M24308/4-10F-ND
D-Sub Connector Assemblies 1003-M24308/4-10F-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/4-10F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/4-10F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-10F
D-SUB PLUG 50 #20 PIN CRIMP

D-SUB PLUG 50 #20 PIN CRIMP

Buy Now
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 25K9272 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
25K9272
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 25K9272
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site
Itt Cannon - 38P6856 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon
38P6856
Itt Cannon 38P6856
Itt Cannon

Itt Cannon

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-M24308/4-10F-ND M24308/4-10F 25K9272 38P6856
Product Name D-Sub Connector Assemblies Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-102-850-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details