DDMM50PA101
D-SUB PLUG 50 #20 PIN SOLDER
50 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts;
| PEI-Genesis | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon M24308/3-5F | M24308/3-5F | IM24308/3-5F-ND | 82H7812 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D Sub Conn, Plug, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |