ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/3-4F

Description
D-SUB PLUG 37 #20 PIN SOLDER
Request a Quote Datasheet
Description
D-SUB PLUG 37 #20 PIN SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/3-4F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/3-4F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/3-4F
D-SUB PLUG 37 #20 PIN SOLDER

D-SUB PLUG 37 #20 PIN SOLDER

Buy Now
D - SUB, D - SHAPED connectors - M24308/3-4F - 924744-M24308/3-4F - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - M24308/3-4F
924744-M24308/3-4F
D - SUB, D - SHAPED connectors - M24308/3-4F 924744-M24308/3-4F
Manufacturer: ITT Cannon, LLC Win Source Part Number: 924744-M24308/3-4F Series: 24308-Style, D*MM Operating Temperature Range: -55°C ~ 150°C Features: 37 Position D-Sub Plug, Male Pins Connector Package: Bulk Mounting: Panel Mount Family Name: M24308/3 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4030 Other Part Number: 130774-0123 MS, IM24308/3-4F, M2430834F

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 924744-M24308/3-4F
Series: 24308-Style, D*MM
Operating Temperature Range: -55°C ~ 150°C
Features: 37 Position D-Sub Plug, Male Pins Connector
Package: Bulk
Mounting: Panel Mount
Family Name: M24308/3
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4030
Other Part Number: 130774-0123 MS, IM24308/3-4F, M2430834F

Buy Now
D-Sub Connector Assemblies - IM24308/3-4F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/3-4F-ND
D-Sub Connector Assemblies IM24308/3-4F-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon - 82H7810 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon
82H7810
D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon 82H7810
D SUB CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: No

D SUB CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/3-4F 924744-M24308/3-4F IM24308/3-4F-ND 82H7810
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D - SUB, D - SHAPED connectors - M24308/3-4F D-Sub Connector Assemblies D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products