ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/3-3F

Description
D-SUB CONNECTOR SOLDER
Request a Quote Datasheet
Description
D-SUB CONNECTOR SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/3-3F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/3-3F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/3-3F
D-SUB CONNECTOR SOLDER

D-SUB CONNECTOR SOLDER

Buy Now
D-Sub Connector Assemblies - IM24308/3-3F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/3-3F-ND
D-Sub Connector Assemblies IM24308/3-3F-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 25-Db, Cable; D Sub Connector Type Itt Cannon - 38P6855 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25-Db, Cable; D Sub Connector Type Itt Cannon
38P6855
D Sub Connector, Plug, 25-Db, Cable; D Sub Connector Type Itt Cannon 38P6855
D SUB CONNECTOR, PLUG, 25-DB, CABLE; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25-DB, CABLE; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site Datasheet
D-Sub Connector Assemblies - M24308/3-3F - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
M24308/3-3F
D-Sub Connector Assemblies M24308/3-3F
CONN D-SUB PLUG 25POS PNL MNT

CONN D-SUB PLUG 25POS PNL MNT

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/3-3F IM24308/3-3F-ND 38P6855 M24308/3-3F
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connector Assemblies D Sub Connector, Plug, 25-Db, Cable; D Sub Connector Type Itt Cannon D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details