D-SUB PLUG 15 #20 PIN SOLDER
15 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts;
CONNECTOR DSUB CABLE PLUG 15CT PIN
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/3-2F | IM24308/3-2F-ND | 82H7808 | 50AJ5785 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon | Connector Dsub Cable Plug 15Ct Pin Itt Cannon |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |