Manufacturer: ITT Cannon, LLC
Win Source Part Number: 138358-M24308/3-1Z
Category: Connectors,Interconn
Family: D-Sub Connectors
Series: Military, MIL-DTL-24308, D*MM
Packaging: Bulk
Number of Positions: 9
Mounting Style: Panel Mount
Operating Temperature Range: -55°C ~ 150°C
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Connector Style: D-Sub
Current Rating: 7.5A
Housing Material: Polyester
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Shell Size, Connector Layout: 1 (DE, E)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
DEMM9P
9 Position D-Sub Plug, Male Pins Connector
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MIL-C-24308 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
CONNECTOR DSUB CABLE PLUG 09CT PIN
| Win Source Electronics | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 138358-M24308/3-1Z | ITT Cannon M24308/3-1Z | IM24308/3-1Z-ND | 82H7805 | 50AJ5784 |
| Product Name | Connectors,Interconnects | D-Sub Connector Assemblies | Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon | Connector Dsub Cable Plug 09Ct Pin Itt Cannon | |
| Termination | Solder Cup | Solder |