ITT Cannon D-Sub Connector Assemblies M24308/3-1F

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - IM24308/3-1F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/3-1F-ND
D-Sub Connector Assemblies IM24308/3-1F-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
 - ITT Cannon M24308/3-1F - PEI-Genesis
Philadelphia, PA, United States
DEMM9PA101

DEMM9PA101

Buy Now
D-Sub Connector Assemblies - M24308/3-1F - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
M24308/3-1F
D-Sub Connector Assemblies M24308/3-1F
CONN D-SUB PLUG 9POS PNL MNT

CONN D-SUB PLUG 9POS PNL MNT

Supplier's Site
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon - 82H7806 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon
82H7806
Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon 82H7806
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MIL-C-24308 Series; Connector Body Material:Silicone Rubber Body; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MIL-C-24308 Series; Connector Body Material:Silicone Rubber Body; Connector Type:D Sub RoHS Compliant: No

Supplier's Site Datasheet
Connector Dsub Cable Plug 09Ct Pin Itt Cannon - 50AJ5783 - Newark, An Avnet Company
Chicago, IL, United States
Connector Dsub Cable Plug 09Ct Pin Itt Cannon
50AJ5783
Connector Dsub Cable Plug 09Ct Pin Itt Cannon 50AJ5783
CONNECTOR DSUB CABLE PLUG 09CT PIN

CONNECTOR DSUB CABLE PLUG 09CT PIN

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IM24308/3-1F-ND ITT Cannon M24308/3-1F M24308/3-1F 82H7806 50AJ5783
Product Name D-Sub Connector Assemblies D-Sub Connector Assemblies Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon Connector Dsub Cable Plug 09Ct Pin Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data