D-SUB Plug 15 #20 PIN PCB Stra Straight PCB
15 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M24308/24-8Z | 1003-M24308/24-8Z-ND | 93F8885 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Gender | Male / Plug | Male / Plug | |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole |