15 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | IM24308/24-8F-ND | 38P6836 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, 15Pos, Solder; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Current Rating | 7.5 amps |