D-SUB CONNECTOR PCB
37 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M24308/24-4Z | IM24308/24-4Z-ND | 38P6807 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D Sub Conn, Plug, 37Pos, Solder; D Sub Connector Type Itt Cannon |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole | Through Hole Mount | |
| Current Rating | 7.5 amps |