37 Position D-Sub Plug, Male Pins Connector
D-SUB Plug 37 #20 PIN PCB Stra Straight PCB
D SUB CONN, PLUG, 37, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IM24308/24-4F-ND | M24308/24-4F | 82H7798 |
| Product Name | D-Sub Connector Assemblies | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D Sub Conn, Plug, 37, Solder; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | Through Hole Mount | |
| Current Rating | 7.5 amps |