25 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | IM24308/24-33Z-ND | 93F8895 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Itt Cannon |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 7.5 amps |