15 Position D-Sub Plug, Male Pins Connector
D-SUB CONNECTOR PCB
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IM24308/24-32Z-ND | M24308/24-32Z | 93F8893 |
| Product Name | D-Sub Connector Assemblies | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Itt Cannon |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 7.5 amps |