ITT Cannon D-Sub Connector Assemblies M24308/24-23F

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-M24308/24-23F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-M24308/24-23F-ND
D-Sub Connector Assemblies 1003-M24308/24-23F-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 03K2340 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
03K2340
D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 03K2340
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site
Itt Cannon - 38P6800 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon
38P6800
Itt Cannon 38P6800
Itt Cannon

Itt Cannon

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1003-M24308/24-23F-ND 03K2340 38P6800
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon Itt Cannon
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-051TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-RCT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 102154-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details