50 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-M24308/24-17F-ND | 25K9263 | 38P6789 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon | D Sub Itt Cannon |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 7.5 amps |