M24308/24-16Z -- D SUB CONNECTOR, PLUG, 37POS; NO. OF CONTACTS ITT CANNON
ITT CannonD Sub Connector, Plug, 37Pos; No. Of Contacts Itt CannonM24308/24-16Z
Description
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Newark, An Avnet Company
Done
Datasheet
Description
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
07W1892
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
07W1892
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
07W1892
Product Name
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon