ITT Cannon D-Sub Connector Assemblies M24308/24-10F

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - IM24308/24-10F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/24-10F-ND
D-Sub Connector Assemblies IM24308/24-10F-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now
D Sub Conn, Plug, 37Pos, Solder; D Sub Connector Type Itt Cannon - 38P6778 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Solder; D Sub Connector Type Itt Cannon
38P6778
D Sub Conn, Plug, 37Pos, Solder; D Sub Connector Type Itt Cannon 38P6778
D SUB CONN, PLUG, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

D SUB CONN, PLUG, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number IM24308/24-10F-ND 38P6778
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, 37Pos, Solder; D Sub Connector Type Itt Cannon
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole Through Hole Mount
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
Connectors, Interconnects - Terminals - Turret Connectors - 1333425-1502-1 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
Ribbon Cable Connectors - 102322-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers