9 Position D-Sub Receptacle, Female Sockets Connector
D-SUB RECP 9 #20 SKT PCB Strai Straight PCB
D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IM24308/23-7F-ND | M24308/23-7F | 73AH8889 |
| Product Name | D-Sub Connector Assemblies | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole |