ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/23-52F

Description
D-SUB RECP 37 #20 SKT PCB Rt A Right Angle PCB
Request a Quote Datasheet
Description
D-SUB RECP 37 #20 SKT PCB Rt A Right Angle PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/23-52F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/23-52F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/23-52F
D-SUB RECP 37 #20 SKT PCB Rt A Right Angle PCB

D-SUB RECP 37 #20 SKT PCB Rt A Right Angle PCB

Buy Now
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 03K2320 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
03K2320
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 03K2320
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/23-52F 03K2320
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details