D-SUB CONNECTOR PCB 130774-0042 MS
25 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M24308/23-3F | IM24308/23-3F-ND | 82H7775 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 25Pos, Solder; D Sub Connector Type Itt Cannon |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole |