37 Position D-Sub Receptacle, Female Sockets Connector
D-SUB RECP 37 #20 SKT PCB Rt A Right Angle PCB
DCMM37SLA101
D SUB CONN, RCPT, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts;
| DigiKey | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IM24308/23-34F-ND | M24308/23-34F | ITT Cannon M24308/23-34F | 38P6764 |
| Product Name | D-Sub Connector Assemblies | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Itt Cannon | |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle |