DAMM15SLA101
D-SUB CONNECTOR PCB 130774-0035 MS
15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts;
| PEI-Genesis | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ITT Cannon M24308/23-32F | M24308/23-32F | IM24308/23-32F-ND | 82H7777 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Itt Cannon | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole, Right Angle |