Manufacturer: ITT Cannon, LLC
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: 24308-Style, D*MM
Package: Bulk
Product Status: Active
Connector Type: Receptacle, Female Sockets
Termination: Solder
Shell Material, Finish: Steel, Yellow Chromate Plated Cadmium
Contact Finish: Gold
D-SUB RECP 15 #20 SKT PCB Stra Straight PCB
15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts;
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M24308/23-2F | IM24308/23-2F-ND | 82H7766 | |
| Product Name | Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Itt Cannon |
| Termination | Solder | Solder | ||
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Category | D-Sub Connector |