ITT Cannon D-Sub Connector Assemblies M24308/23-28Z

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - IM24308/23-28Z-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
IM24308/23-28Z-ND
D-Sub Connector Assemblies IM24308/23-28Z-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/23-28Z - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/23-28Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/23-28Z
D-SUB RECP 37 #20 SKT PCB Rt A Right Angle PCB

D-SUB RECP 37 #20 SKT PCB Rt A Right Angle PCB

Buy Now
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Itt Cannon - 82H7773 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Itt Cannon
82H7773
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Itt Cannon 82H7773
D SUB CONN, RCPT, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number IM24308/23-28Z-ND M24308/23-28Z 82H7773
Product Name D-Sub Connector Assemblies Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Itt Cannon
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data