D-SUB RECP 25 #20 SKT PCB Rt A Right Angle PCB
25 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M24308/23-27Z | IM24308/23-27Z-ND | 82H7771 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 25Pos, Solder; D Sub Connector Type Itt Cannon |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole, Right Angle |