50 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | IM24308/23-11F-ND | 38P6741 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 50Pos, Solder; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole |