D-SUB CONNECTOR PCB
37 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M24308/23-10Z | IM24308/23-10Z-ND | 95F6020 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole |