ITT Cannon D-Sub Connector Assemblies M24308/2-5F

Description
DDMAM50SA101
Request a Quote Datasheet
Description
DDMAM50SA101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/2-5F - PEI-Genesis
Philadelphia, PA, United States
DDMAM50SA101

DDMAM50SA101

Buy Now
D-Sub Connector Assemblies - M24308/2-5FPG-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
M24308/2-5FPG-ND
D-Sub Connector Assemblies M24308/2-5FPG-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 50Pos, Crimp; D Sub Connector Type Itt Cannon - 47Y0410 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 50Pos, Crimp; D Sub Connector Type Itt Cannon
47Y0410
D Sub Conn, Rcpt, 50Pos, Crimp; D Sub Connector Type Itt Cannon 47Y0410
D SUB CONN, RCPT, 50POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, RCPT, 50POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
Connector Dsub Wall Mount Receptacle 50Ct Socket Itt Cannon - 50AJ5781 - Newark, An Avnet Company
Chicago, IL, United States
Connector Dsub Wall Mount Receptacle 50Ct Socket Itt Cannon
50AJ5781
Connector Dsub Wall Mount Receptacle 50Ct Socket Itt Cannon 50AJ5781
CONNECTOR DSUB WALL MOUNT RECEPTACLE 50CT SOCKET

CONNECTOR DSUB WALL MOUNT RECEPTACLE 50CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/2-5F M24308/2-5FPG-ND 47Y0410 50AJ5781
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 50Pos, Crimp; D Sub Connector Type Itt Cannon Connector Dsub Wall Mount Receptacle 50Ct Socket Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details